1.8µF Film Capacitor 350V 650V Polypropylene (PP) Radial
EMI Suppression Film Capacitors Product overview: B32924B4185K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32924B4185K000 can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | B32924B4185K000-ND | 62-B32924B4185K000 |
| Product Name | Film Capacitors | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Polypropylene | |
| Capacitance Range | 1.8 microF |