Manufacturer: EPCOS - TDK Electronics
Win Source Part Number: 1329138-B32924A4105M
Category: Capacitors>Film Capacitors
Packaging: Bulk
Features: 85C/85% Humidity
Termination: PC Pins
Voltage Rating - AC: 350V
Voltage Rating - DC: 650V
Size / Dimension: 1.240" L x 0.531" W (31.50mm x 13.50mm)
Applications: EMI, RFI Suppression
Height - Seated (Max): 0.906" (23.00mm)
Standard Package: 260
Mounting: Through Hole
Capacitance: 1 µF
Tolerance: ±20%
Ratings: X2
Lead Spacing: 1.083" (27.50mm)
Dielectric Material: Polypropylene (PP)
Temperature Range - Operating: -40°C ~ 110°C
Case / Package: Radial
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Other Part Number: B32924A4105M,495-754
RoHS Status: ROHS3 Compliant
1µF Film Capacitor 350V 650V Polypropylene (PP) Radial
CAP FILM 1UF 20% 650VDC RADIAL
CAP FILM 1UF 20% 650VDC RADIAL
CAP, 1UF, CLASS X2, 350V, RAD ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1329138-B32924A4105M000 | 495-75409-ND | B32924A4105M000 | B32924A4105M000 | 82AH6987 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Cap, 1Uf, Class X2, 350V, Rad Rohs Compliant Epcos |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |