2µF Film Capacitor 305V 630V Polypropylene (PP) Radial
FILM CAPACITOR, 2 UF, 305 VAC. FREE 2 YEAR RADWELL WARRANTY
FILM CAP MKP X2 - 125C, 2UF 10%
FILM CAP MKP X2 - 125C, 2UF 10%
SUPPRESSION CAP, 2UF, CLASS X2, 305VAC ROHS COMPLIANT: YES
| DigiKey | Radwell International | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-B32923P3205K000-ND | 162768620 | B32923P3205K000 | B32923P3205K000 | 28AK7755 |
| Product Name | Film Capacitors | Capacitor | Film Capacitors | Capacitors - Film Capacitors | Suppression Cap, 2Uf, Class X2, 305Vac Rohs Compliant Epcos |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP) | Polypropylene; Polypropylene (PP) | ||
| Capacitance Range | 2 microF | 2 microF | 2 microF | 2 microF |