1.5µF Film Capacitor 305V 630V Polypropylene (PP) Radial
CAPACITOR, RADIAL, FILM, 1.5UF, 305V AC, 10% TOLERANCE, 26.5X14.5X29.5 MM, 22.5LS. FREE 2 YEAR RADWELL WARRANTY
SUPPRESSION CAP, 1.5UF, CLASS X2, 305VAC ROHS COMPLIANT: YES
FILM CAP MKP X2 - 125C, 1.5UF 10
FILM CAP MKP X2 - 125C, 1.5UF 10
| DigiKey | Radwell International | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-B32923P3155K000-ND | 167153240 | 28AK7754 | B32923P3155K000 | B32923P3155K000 |
| Product Name | Film Capacitors | Capacitor | Suppression Cap, 1.5Uf, Class X2, 305Vac Rohs Compliant Epcos | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP) | Polypropylene; Polypropylene (PP) | ||
| Capacitance Range | 1.5 microF | 1.5 microF | 1.5 microF | 1.5 microF |