CAP, 0.56µF, 20%, PP; Capacitance:0.56µF; Suppression Class:X2; Product Range:B32923H Series; Voltage Rating X:305V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:170V/µs;RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 03AC8839 |
| Product Name | Cap, 0.56Μf, 20%, Pp; Capacitance Epcos |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Electrostatic Capacitors | Polypropylene; PP (Polypropylene) |
| Capacitance Range | 0.5600 microF |