The B32923D3334M189 is an X2-class EMI suppression film capacitor for across-the-line applications, rated for 305 V AC and operating up to 110 °C. It uses a polypropylene dielectric in a UL 94 V-0 plastic case with epoxy resin sealing and has parallel wire leads with lead-free tin plating. The capacitor has a lead spacing of 22.5 mm, as specified for the B32923 series variant. It complies with IEC 60384-14, EN 60384-14, UL 60384-14, CSA E60384-14, and CQC standards. The device is RoHS-compatible and halogen-free options are available. It features self-healing properties and is supplied in taped format.
Cap Film Suppression X2 0.33uF 630VDC/305VAC PP 20% (26.5 X 7 X 16mm) Radial Plastic Rectangular Can 22.5mm 110°C T/R Product overview: B32923D3334M189 from TDK Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33uF. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 0.33uF, Interface Transceiver IC, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32923D3334M189 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 62-B32923D3334M189 |
| Product Name | 0.33uF Interface Transceiver IC |
| Device Type | Transceiver |