EPCOS AG 0.56UF Capacitor B32923C3564M289

Description
CAP FILM 0.56UF 20% 630VDC RAD Product overview: B32923C3564M289 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.56UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.56UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32923C3564M289 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP FILM 0.56UF 20% 630VDC RAD Product overview: B32923C3564M289 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.56UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.56UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32923C3564M289 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.56UF Capacitor
62-B32923C3564M289
0.56UF Capacitor 62-B32923C3564M289
CAP FILM 0.56UF 20% 630VDC RAD Product overview: B32923C3564M289 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.56UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.56UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32923C3564M289 can be used for catalog matching and distributor lookup.

CAP FILM 0.56UF 20% 630VDC RAD Product overview: B32923C3564M289 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.56UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.56UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32923C3564M289 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32923C3564M289-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
B32923C3564M289-ND
Film Capacitors B32923C3564M289-ND
0.56µF Film Capacitor 305V 630V Polypropylene (PP) Radial

0.56µF Film Capacitor 305V 630V Polypropylene (PP) Radial

Buy Now Datasheet
Capacitors - Film Capacitors - 968804-B32923C3564M289 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
968804-B32923C3564M289
Capacitors - Film Capacitors 968804-B32923C3564M289
Win Source Part Number: 968804-B32923C3564M2 89 Category: Capacitors>Film Capacitors Series: B3292*C/D - X2 Standard Termination: PC Pins Package: Tape & Box (TB) Voltage Rating - AC: 305V Voltage Rating - DC: 630V Applications: EMI, RFI Suppression Standard Package: 1,920 Capacitance: 0.56 µF Tolerance: ±20% Ratings: X2 Lead Spacing: 0.886" (22.50mm) Dielectric Material: Polypropylene (PP) Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0070 Mfr: EPCOS - TDK Electronics

Win Source Part Number: 968804-B32923C3564M289
Category: Capacitors>Film Capacitors
Series: B3292*C/D - X2 Standard
Termination: PC Pins
Package: Tape & Box (TB)
Voltage Rating - AC: 305V
Voltage Rating - DC: 630V
Applications: EMI, RFI Suppression
Standard Package: 1,920
Capacitance: 0.56 µF
Tolerance: ±20%
Ratings: X2
Lead Spacing: 0.886" (22.50mm)
Dielectric Material: Polypropylene (PP)
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 110°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Mfr: EPCOS - TDK Electronics

Buy Now Datasheet
Film Capacitors - B32923C3564M289 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32923C3564M289
Film Capacitors B32923C3564M289
CAP FILM 0.56UF 20% 630VDC RAD

CAP FILM 0.56UF 20% 630VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32923C3564M289 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32923C3564M289
Capacitors - Film Capacitors B32923C3564M289
CAP FILM 0.56UF 20% 630VDC RAD

CAP FILM 0.56UF 20% 630VDC RAD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 62-B32923C3564M289 B32923C3564M289-ND 968804-B32923C3564M289 B32923C3564M289 B32923C3564M289
Product Name 0.56UF Capacitor Film Capacitors Capacitors - Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Capacitance Range 0.5600 microF 0.5600 microF 0.5600 microF 0.5600 microF 0.5600 microF
WVDC 630 volts 630 volts 630 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPA252KD20 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100471FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details