0.33µF Film Capacitor 305V 630V Polypropylene (PP) Radial
CAP FILM 0.33UF 20% 630VDC RAD
Cap Film Suppression X2 0.33uF 305VAC PP 20% (26.5 X 6 X 15mm) Radial 22.5mm 105C Bulk
CAP, 0.33µF, 20%, PP; Capacitance:0.33µF; Suppression Class:X2; Product Range:B32923C Series; Voltage Rating X:305V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:170V/µs;RoHS Compliant: Yes
CAP FILM 0.33UF 20% 630VDC RAD
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-4205-ND | B32923C3334M000 | 258-B32923C3334M000 | 96K7507 | B32923C3334M000 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Cap Film Suppression X2 0.33uF 305VAC PP 20% (26.5 X 6 X 15mm) Radial 22.5mm 105C Bulk | Cap, 0.33Μf, 20%, Pp; Capacitance Epcos | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 C (-40 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP) | Polypropylene; Polypropylene (PP) | Polypropylene; PP (Polypropylene) | Polypropylene; Polypropylene (PP) |
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF |