EPCOS AG Film Capacitors B32923C3225K000

Description
2.2µF Film Capacitor 305V 630V Polypropylene (PP) Radial
Request a Quote Datasheet
Description
2.2µF Film Capacitor 305V 630V Polypropylene (PP) Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-77154-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-77154-ND
Film Capacitors 495-77154-ND
2.2µF Film Capacitor 305V 630V Polypropylene (PP) Radial

2.2µF Film Capacitor 305V 630V Polypropylene (PP) Radial

Buy Now Datasheet
Film Capacitors - B32923C3225K000 - 843164-B32923C3225K000 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - B32923C3225K000
843164-B32923C3225K000
Film Capacitors - B32923C3225K000 843164-B32923C3225K000
Manufacturer: EPCOS (TDK) Win Source Part Number: 843164-B32923C3225K0 00 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 843164-B32923C3225K000
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now
Cap, 2.2Μf, 10%, Pp; Capacitance Epcos - 14AC3431 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Μf, 10%, Pp; Capacitance Epcos
14AC3431
Cap, 2.2Μf, 10%, Pp; Capacitance Epcos 14AC3431
CAP, 2.2µF, 10%, PP; Capacitance:2.2µF; Suppression Class:X2; Product Range:B32923C Series; Voltage Rating X:305V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; dv/dt Rating:170V/µs; RoHS Compliant: Yes

CAP, 2.2µF, 10%, PP; Capacitance:2.2µF; Suppression Class:X2; Product Range:B32923C Series; Voltage Rating X:305V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; dv/dt Rating:170V/µs; RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - B32923C3225K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32923C3225K000
Film Capacitors B32923C3225K000
CAP FILM 2.2UF 10% 630VDC RADIAL

CAP FILM 2.2UF 10% 630VDC RADIAL

Supplier's Site Datasheet
Cap Film Suppression X2 2.2uF 305VAC PP 10% (26.5 X 14.5 X 29.5mm) Radial 22.5mm 105C Bulk - 3410-B32923C3225K000 - Utmel Electronic Limited
Hong Kong, China
Cap Film Suppression X2 2.2uF 305VAC PP 10% (26.5 X 14.5 X 29.5mm) Radial 22.5mm 105C Bulk
3410-B32923C3225K000
Cap Film Suppression X2 2.2uF 305VAC PP 10% (26.5 X 14.5 X 29.5mm) Radial 22.5mm 105C Bulk 3410-B32923C3225K000
Cap Film Suppression X2 2.2uF 305VAC PP 10% (26.5 X 14.5 X 29.5mm) Radial 22.5mm 105C Bulk

Cap Film Suppression X2 2.2uF 305VAC PP 10% (26.5 X 14.5 X 29.5mm) Radial 22.5mm 105C Bulk

Supplier's Site
Capacitors - Film Capacitors B32923C3225K000
CAP FILM 2.2UF 10% 630VDC RADIAL

CAP FILM 2.2UF 10% 630VDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 495-77154-ND 843164-B32923C3225K000 14AC3431 B32923C3225K000 3410-B32923C3225K000 B32923C3225K000
Product Name Film Capacitors Film Capacitors - B32923C3225K000 Cap, 2.2Μf, 10%, Pp; Capacitance Epcos Film Capacitors Cap Film Suppression X2 2.2uF 305VAC PP 10% (26.5 X 14.5 X 29.5mm) Radial 22.5mm 105C Bulk Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 105 C (-40 to 221 F) -40 to 110 C (-40 to 230 F)
Electrostatic Capacitors Polypropylene Polypropylene; PP (Polypropylene) Polypropylene; Polypropylene (PP) Polypropylene; Polypropylene Polypropylene; Polypropylene (PP)
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPS850KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Film Capacitors - 113263 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Ceramic Capacitors - 1763-0504B103K101P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details