0.15µF Film Capacitor 305V 630V Polypropylene (PP) Radial
CAP, FILM, PP, 150NF, 305V, RAD Product overview: B32923C3154M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150NF, 305V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150NF, 305V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32923C3154M000 can be used for catalog matching and distributor lookup.
CAP FILM 0.15UF 20% 630VDC RAD
CAP FILM 0.15UF 20% 630VDC RAD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-4203-ND | 62-B32923C3154M000 | B32923C3154M000 | B32923C3154M000 |
| Product Name | Film Capacitors | 150NF 305V Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP) | Polypropylene; Polypropylene (PP) | |
| Capacitance Range | 0.1500 microF | 0.1500 microF | 0.1500 microF |