EPCOS AG Film Capacitors B32923C3105K289

Description
1µF Film Capacitor 305V 630V Polypropylene (PP) Radial
Request a Quote Datasheet
Description
1µF Film Capacitor 305V 630V Polypropylene (PP) Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-76980-1-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-76980-1-ND
Film Capacitors 495-76980-1-ND
1µF Film Capacitor 305V 630V Polypropylene (PP) Radial

1µF Film Capacitor 305V 630V Polypropylene (PP) Radial

Buy Now Datasheet
Film Capacitors - 495-76980-3-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-76980-3-ND
Film Capacitors 495-76980-3-ND
1µF Film Capacitor 305V 630V Polypropylene (PP) Radial

1µF Film Capacitor 305V 630V Polypropylene (PP) Radial

Buy Now Datasheet
Cap, 1Uf, Class X2, 305V, Rad Rohs Compliant Epcos - 82AH6978 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, Class X2, 305V, Rad Rohs Compliant Epcos
82AH6978
Cap, 1Uf, Class X2, 305V, Rad Rohs Compliant Epcos 82AH6978
CAP, 1UF, CLASS X2, 305V, RAD ROHS COMPLIANT: YES

CAP, 1UF, CLASS X2, 305V, RAD ROHS COMPLIANT: YES

Supplier's Site
Film Capacitors - B32923C3105K289 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32923C3105K289
Film Capacitors B32923C3105K289
CAP FILM 1UF 10% 630VDC RADIAL

CAP FILM 1UF 10% 630VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors B32923C3105K289
CAP FILM 1UF 10% 630VDC RADIAL

CAP FILM 1UF 10% 630VDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 495-76980-1-ND 82AH6978 B32923C3105K289 B32923C3105K289
Product Name Film Capacitors Cap, 1Uf, Class X2, 305V, Rad Rohs Compliant Epcos Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP) Polypropylene; Polypropylene (PP)
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11CF0R9C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details