EPCOS AG Automotive 0.22uF Capacitor B32922J3224K000

Description
Cap Film Suppression X2 0.22uF 630VDC/305VAC PET 10%( 18 X 8.5 X 14.5mm) Radial 15mm 110°C Bulk Automotive AEC-Q200 Product overview: B32922J3224K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.22uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32922J3224K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film Suppression X2 0.22uF 630VDC/305VAC PET 10%( 18 X 8.5 X 14.5mm) Radial 15mm 110°C Bulk Automotive AEC-Q200 Product overview: B32922J3224K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.22uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32922J3224K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 0.22uF Capacitor
62-B32922J3224K000
Automotive 0.22uF Capacitor 62-B32922J3224K000
Cap Film Suppression X2 0.22uF 630VDC/305VAC PET 10%( 18 X 8.5 X 14.5mm) Radial 15mm 110°C Bulk Automotive AEC-Q200 Product overview: B32922J3224K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.22uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32922J3224K000 can be used for catalog matching and distributor lookup.

Cap Film Suppression X2 0.22uF 630VDC/305VAC PET 10%( 18 X 8.5 X 14.5mm) Radial 15mm 110°C Bulk Automotive AEC-Q200 Product overview: B32922J3224K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.22uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32922J3224K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32922J3224K000 - 1066227-B32922J3224K000 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - B32922J3224K000
1066227-B32922J3224K000
Film Capacitors - B32922J3224K000 1066227-B32922J3224K000
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1066227-B32922J3224K 000 Termination: PC Pins Length: 18.0086 mm Height - Seated (Max): 14.5034 mm Mounting: SMD (SMT) Capacitance: 220 nF Tolerance: 10 % Dielectric Material: PP Width: 8.509 mm Categories: Film Capacitors Case / Package: Radial Alternative Parts (Cross-Reference): F862BP224K310Z; B32932A3224K; PHE840MD6220KD13R06L 2; ECQ-UAAF224K; R463I322050M2K; ECWFE2J224K; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 110 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (AC): 305 V Lead Pitch: 15.0114 mm

Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1066227-B32922J3224K000
Termination: PC Pins
Length: 18.0086 mm
Height - Seated (Max): 14.5034 mm
Mounting: SMD (SMT)
Capacitance: 220 nF
Tolerance: 10 %
Dielectric Material: PP
Width: 8.509 mm
Categories: Film Capacitors
Case / Package: Radial
Alternative Parts (Cross-Reference): F862BP224K310Z; B32932A3224K; PHE840MD6220KD13R06L2; ECQ-UAAF224K; R463I322050M2K; ECWFE2J224K;
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 110 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Voltage Rating (AC): 305 V
Lead Pitch: 15.0114 mm

Buy Now
Cap, 0.22Μf, 10%, Pp; Capacitance Epcos - 03AC8832 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Μf, 10%, Pp; Capacitance Epcos
03AC8832
Cap, 0.22Μf, 10%, Pp; Capacitance Epcos 03AC8832
CAP, 0.22µF, 10%, PP; Capacitance:0.22µF; Suppression Class:X2; Product Range:B32922J Series; Voltage Rating X:305V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; dv/dt Rating:340V/µs;RoHS Compliant: Yes

CAP, 0.22µF, 10%, PP; Capacitance:0.22µF; Suppression Class:X2; Product Range:B32922J Series; Voltage Rating X:305V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; dv/dt Rating:340V/µs;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 62-B32922J3224K000 1066227-B32922J3224K000 03AC8832
Product Name Automotive 0.22uF Capacitor Film Capacitors - B32922J3224K000 Cap, 0.22Μf, 10%, Pp; Capacitance Epcos
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes Yes Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Packing Method Bulk
Technology Film Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C282U063AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF0R8C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details