Cap Film Suppression X2 0.22uF 630VDC/305VAC PP 20%( 18 X 8 X 14mm) Radial Wound 15mm 110°C Bulk Automotive AEC-Q200 Product overview: B32922H3224M from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.22uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32922H3224M can be used for catalog matching and distributor lookup.
0.22µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial
CAP FILM 0.22UF 20% 630VDC RAD
CAP FILM 0.22UF 20% 630VDC RAD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-B32922H3224M | 495-7029-ND | B32922H3224M | B32922H3224M |
| Product Name | Automotive 0.22uF Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | |||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | ||
| Packing Method | Bulk | Bulk | Bulk; Bulk | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |