EPCOS AG Cap, 0.15Μf, 20%, Pp; Capacitance Epcos B32922H3154M000

Description
CAP, 0.15µF, 20%, PP; Capacitance:0.15µF; Suppression Class:X2; Product Range:B32922H Series; Voltage Rating X:305V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:340V/µs;RoHS Compliant: Yes
Datasheet
Description
CAP, 0.15µF, 20%, PP; Capacitance:0.15µF; Suppression Class:X2; Product Range:B32922H Series; Voltage Rating X:305V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:340V/µs;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.15Μf, 20%, Pp; Capacitance Epcos - 03AC8827 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.15Μf, 20%, Pp; Capacitance Epcos
03AC8827
Cap, 0.15Μf, 20%, Pp; Capacitance Epcos 03AC8827
CAP, 0.15µF, 20%, PP; Capacitance:0.15µF; Suppression Class:X2; Product Range:B32922H Series; Voltage Rating X:305V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:340V/µs;RoHS Compliant: Yes

CAP, 0.15µF, 20%, PP; Capacitance:0.15µF; Suppression Class:X2; Product Range:B32922H Series; Voltage Rating X:305V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:340V/µs;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 03AC8827
Product Name Cap, 0.15Μf, 20%, Pp; Capacitance Epcos
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Polypropylene; PP (Polypropylene)
Capacitance Range 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C264U010BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details