EPCOS AG Film Capacitors B32922C3684M189

Description
0.68µF Film Capacitor 305V 630V Polypropylene (PP) Radial
Request a Quote Datasheet
Description
0.68µF Film Capacitor 305V 630V Polypropylene (PP) Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-6914-2-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-6914-2-ND
Film Capacitors 495-6914-2-ND
0.68µF Film Capacitor 305V 630V Polypropylene (PP) Radial

0.68µF Film Capacitor 305V 630V Polypropylene (PP) Radial

Buy Now Datasheet
Film Capacitors - 495-6914-1-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-6914-1-ND
Film Capacitors 495-6914-1-ND
0.68µF Film Capacitor 305V 630V Polypropylene (PP) Radial

0.68µF Film Capacitor 305V 630V Polypropylene (PP) Radial

Buy Now Datasheet
Capacitors - Film Capacitors - 1161583-B32922C3684M189 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1161583-B32922C3684M189
Capacitors - Film Capacitors 1161583-B32922C3684M189
Win Source Part Number: 1161583-B32922C3684M 189 Category: Capacitors>Film Capacitors Series: B3292*C/D - X2 Standard Termination: PC Pins Package: Tape & Reel (TR),Cut Tape (CT) Voltage Rating - AC: 305V Voltage Rating - DC: 630V Applications: EMI, RFI Suppression Height - Seated (Max): 0.728" (18.50mm) Standard Package: 550 Capacitance: 0.68 µF Tolerance: ±20% Ratings: X2 Lead Spacing: 0.591" (15.00mm) Dielectric Material: Polypropylene (PP) Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 110°C Dimension: 0.709" L x 0.433" W (18.00mm x 11.00mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0070 Mfr: EPCOS - TDK Electronics Other Names: 495-6914-2,B32922C36 84M189-ND,495-6914-1

Win Source Part Number: 1161583-B32922C3684M189
Category: Capacitors>Film Capacitors
Series: B3292*C/D - X2 Standard
Termination: PC Pins
Package: Tape & Reel (TR),Cut Tape (CT)
Voltage Rating - AC: 305V
Voltage Rating - DC: 630V
Applications: EMI, RFI Suppression
Height - Seated (Max): 0.728" (18.50mm)
Standard Package: 550
Capacitance: 0.68 µF
Tolerance: ±20%
Ratings: X2
Lead Spacing: 0.591" (15.00mm)
Dielectric Material: Polypropylene (PP)
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 110°C
Dimension: 0.709" L x 0.433" W (18.00mm x 11.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Mfr: EPCOS - TDK Electronics
Other Names: 495-6914-2,B32922C3684M189-ND,495-6914-1

Buy Now Datasheet
Capacitors - Film Capacitors B32922C3684M189
CAP FILM 0.68UF 20% 630VDC RAD

CAP FILM 0.68UF 20% 630VDC RAD

Supplier's Site
Film Capacitors - B32922C3684M189 - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
B32922C3684M189
Film Capacitors B32922C3684M189
CAP FILM 0.68UF 20% 630VDC RAD

CAP FILM 0.68UF 20% 630VDC RAD

Supplier's Site Datasheet
Suppression Cap, 0.68Uf, Class X2, 305V Rohs Compliant Epcos - 76AH9159 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 0.68Uf, Class X2, 305V Rohs Compliant Epcos
76AH9159
Suppression Cap, 0.68Uf, Class X2, 305V Rohs Compliant Epcos 76AH9159
SUPPRESSION CAP, 0.68UF, CLASS X2, 305V ROHS COMPLIANT: YES

SUPPRESSION CAP, 0.68UF, CLASS X2, 305V ROHS COMPLIANT: YES

Supplier's Site
Film Capacitors - B32922C3684M189 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32922C3684M189
Film Capacitors B32922C3684M189
CAP FILM 0.68UF 20% 630VDC RAD

CAP FILM 0.68UF 20% 630VDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 495-6914-2-ND 1161583-B32922C3684M189 B32922C3684M189 B32922C3684M189 76AH9159 B32922C3684M189
Product Name Film Capacitors Capacitors - Film Capacitors Capacitors - Film Capacitors Film Capacitors Suppression Cap, 0.68Uf, Class X2, 305V Rohs Compliant Epcos Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP) Polypropylene; Polypropylene (PP) Polypropylene; Polypropylene (PP)
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101172U100AJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C17AH5R6C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details