EPCOS AG Film Capacitors B32922C3683K000

Description
0.068µF Film Capacitor 305V 630V Polypropylene (PP) Radial
Request a Quote Datasheet
Description
0.068µF Film Capacitor 305V 630V Polypropylene (PP) Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-6912-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-6912-ND
Film Capacitors 495-6912-ND
0.068µF Film Capacitor 305V 630V Polypropylene (PP) Radial

0.068µF Film Capacitor 305V 630V Polypropylene (PP) Radial

Buy Now Datasheet
Capacitors - Film Capacitors - 1360414-B32922C3683K000 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1360414-B32922C3683K000
Capacitors - Film Capacitors 1360414-B32922C3683K000
Win Source Part Number: 1360414-B32922C3683K 000 Category: Capacitors - Film Capacitors Temperature Range - Operating: -40°C ~ 110°C Fake Threat In the Open Market: 40 pct. MSL Level: Not Applicable Mfr: EPCOS - TDK Electronics Series: B3292*C/D - X2 Standard Package: Bulk Product Status: Active Package / Case: Radial Mounting Type: Through Hole HTSUS: 8532.25.0070 Capacitance: 0.068 µF Tolerance: ±10% Ratings: X2 Applications: EMI, RFI Suppression Lead Spacing: 0.591" (15.00mm) Size / Dimension: 0.709" L x 0.197" W (18.00mm x 5.00mm) Height - Seated (Max): 0.413" (10.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Termination: PC Pins Voltage Rating - AC: 305V Voltage Rating - DC: 630V Dielectric Material: Polypropylene (PP)

Win Source Part Number: 1360414-B32922C3683K000
Category: Capacitors - Film Capacitors
Temperature Range - Operating: -40°C ~ 110°C
Fake Threat In the Open Market: 40 pct.
MSL Level: Not Applicable
Mfr: EPCOS - TDK Electronics
Series: B3292*C/D - X2 Standard
Package: Bulk
Product Status: Active
Package / Case: Radial
Mounting Type: Through Hole
HTSUS: 8532.25.0070
Capacitance: 0.068 µF
Tolerance: ±10%
Ratings: X2
Applications: EMI, RFI Suppression
Lead Spacing: 0.591" (15.00mm)
Size / Dimension: 0.709" L x 0.197" W (18.00mm x 5.00mm)
Height - Seated (Max): 0.413" (10.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Termination: PC Pins
Voltage Rating - AC: 305V
Voltage Rating - DC: 630V
Dielectric Material: Polypropylene (PP)

Buy Now Datasheet
Singapore, Singapore
0.068UF Capacitor
62-B32922C3683K000
0.068UF Capacitor 62-B32922C3683K000
CAP FILM 0.068UF 10% 630VDC RAD Product overview: B32922C3683K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.068UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.068UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32922C3683K000 can be used for catalog matching and distributor lookup.

CAP FILM 0.068UF 10% 630VDC RAD Product overview: B32922C3683K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.068UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.068UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32922C3683K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32922C3683K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32922C3683K000
Film Capacitors B32922C3683K000
CAP FILM 0.068UF 10% 630VDC RAD

CAP FILM 0.068UF 10% 630VDC RAD

Supplier's Site Datasheet
Cap, 68000Pf, 10%, Pp; Capacitance Epcos - 43AC8667 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68000Pf, 10%, Pp; Capacitance Epcos
43AC8667
Cap, 68000Pf, 10%, Pp; Capacitance Epcos 43AC8667
CAP, 68000PF, 10%, PP; Capacitance:68000pF; Suppression Class:X2; Product Range:B32922 Series; Voltage Rating X:305V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; dv/dt RoHS Compliant: Yes

CAP, 68000PF, 10%, PP; Capacitance:68000pF; Suppression Class:X2; Product Range:B32922 Series; Voltage Rating X:305V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; dv/dt RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 495-6912-ND 1360414-B32922C3683K000 62-B32922C3683K000 B32922C3683K000 43AC8667
Product Name Film Capacitors Capacitors - Film Capacitors 0.068UF Capacitor Film Capacitors Cap, 68000Pf, 10%, Pp; Capacitance Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP) Polypropylene; PP (Polypropylene)
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C303U100CE2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 30000 microF
View Details
4 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0106P80BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers