EPCOS AG Film Capacitors B32922C3474M189

Description
0.47µF Film Capacitor 305V 630V Polypropylene (PP) Radial
Request a Quote Datasheet
Description
0.47µF Film Capacitor 305V 630V Polypropylene (PP) Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-B32922C3474M189TR-ND - DigiKey
Thief River Falls, MN, United States
0.47µF Film Capacitor 305V 630V Polypropylene (PP) Radial

0.47µF Film Capacitor 305V 630V Polypropylene (PP) Radial

Buy Now Datasheet
Film Capacitors - 495-B32922C3474M189CT-ND - DigiKey
Thief River Falls, MN, United States
0.47µF Film Capacitor 305V 630V Polypropylene (PP) Radial

0.47µF Film Capacitor 305V 630V Polypropylene (PP) Radial

Buy Now Datasheet
Capacitor Polypropylene Pp Film 0.47Uf, 305V, 20%, Radial, Full Reel; Dielectric Type Epcos - 29M0667 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.47Uf, 305V, 20%, Radial, Full Reel; Dielectric Type Epcos
29M0667
Capacitor Polypropylene Pp Film 0.47Uf, 305V, 20%, Radial, Full Reel; Dielectric Type Epcos 29M0667
CAPACITOR POLYPROPYLENE PP FILM 0.47UF, 305V, 20%, RADIAL, FULL REEL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Qualification:- RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.47UF, 305V, 20%, RADIAL, FULL REEL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitor, 0.47Uf, 305V, 20%, Radial; Dielectric Type Epcos - 89W0478 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 0.47Uf, 305V, 20%, Radial; Dielectric Type Epcos
89W0478
Film Capacitor, 0.47Uf, 305V, 20%, Radial; Dielectric Type Epcos 89W0478
FILM CAPACITOR, 0.47UF, 305V, 20%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

FILM CAPACITOR, 0.47UF, 305V, 20%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Cap, 0.47Μf, 20%, Pp; Capacitance Epcos - 31Y0631 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Μf, 20%, Pp; Capacitance Epcos
31Y0631
Cap, 0.47Μf, 20%, Pp; Capacitance Epcos 31Y0631
CAP, 0.47µF, 20%, PP; Capacitance:0.47µF; Suppression Class:X2; Product Range:B32922C Series; Voltage Rating X:305V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:340V/µs;RoHS Compliant: Yes

CAP, 0.47µF, 20%, PP; Capacitance:0.47µF; Suppression Class:X2; Product Range:B32922C Series; Voltage Rating X:305V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:340V/µs;RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors B32922C3474M189
CAP FILM 0.47UF 20% 630VDC RAD

CAP FILM 0.47UF 20% 630VDC RAD

Supplier's Site
Film Capacitors - B32922C3474M189 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32922C3474M189
Film Capacitors B32922C3474M189
CAP FILM 0.47UF 20% 630VDC RAD

CAP FILM 0.47UF 20% 630VDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 495-B32922C3474M189TR-ND 29M0667 89W0478 31Y0631 B32922C3474M189 B32922C3474M189
Product Name Film Capacitors Capacitor Polypropylene Pp Film 0.47Uf, 305V, 20%, Radial, Full Reel; Dielectric Type Epcos Film Capacitor, 0.47Uf, 305V, 20%, Radial; Dielectric Type Epcos Cap, 0.47Μf, 20%, Pp; Capacitance Epcos Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Electrostatic Capacitors Polypropylene Metallized PP Metallized PP Polypropylene; PP (Polypropylene) Polypropylene; Polypropylene (PP) Polypropylene; Polypropylene (PP)
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitor - 106PMC600KN - Richardson RFPD
Specs
Technology Film Capacitors
View Details
Thin Film Capacitors - 1761-CSA-200-35X35X8-G-102-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Film Capacitors - 1943385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers