0.47µF Film Capacitor 305V 630V Polypropylene (PP) Radial
CAP, 0.47µF, 10%, PP; Capacitance:0.47µF; Suppression Class:X2; Product Range:B32922C Series; Voltage Rating X:305V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; dv/dt Rating:340V/µs;RoHS Compliant: Yes
CAP FILM 0.47UF 10% 630VDC RAD
CAP FILM 0.47UF 10% 630VDC RAD
CAP FILM 0.47UF 10% 630VDC RAD
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-6910-ND | 14AC3429 | B32922C3474K000 | B32922C3474K000 | B32922C3474K000 |
| Product Name | Film Capacitors | Cap, 0.47Μf, 10%, Pp; Capacitance Epcos | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; PP (Polypropylene) | Polypropylene; Polypropylene (PP) | Polypropylene; Polypropylene (PP) | Polypropylene; Polypropylene (PP) |
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF |