Manufacturer: EPCOS (TDK)
Win Source Part Number: 758538-B32922C3473M0
Packaging: Bulk
Mounting Style: Through Hole
Termination: PC Pins
Voltage Rating - AC: 305V
Voltage Rating - DC: 630V
Applications: EMI, RFI Suppression
Capacitance: 0.047μF
Tolerance: ±20%
Ratings: X2
Lead Spacing: 0.591" (15.00mm)
Dielectric Material: Polypropylene (PP)
Family Name: B32922
Categories: Capacitors
Temperature Range - Operating: -40°C ~ 110°C
Manufacturer Package: Radial
Height - Seated (Maximum): 0.413" (10.50mm)
Alternative Parts (Cross-Reference): 1778347M3FBB0; 1778347M3FHB0; 1778347M3FMB0; 1778347M3FDB0;
Introduction Date: February 20, 2008
ECCN: EAR99
Country of Origin: Brazil, India, United States of America
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.709" L x 0.197" W (18.00mm x 5.00mm)
0.047µF Film Capacitor 305V 630V Polypropylene (PP) Radial
CAP, 0.047µF, 20%, PP; Capacitance:47000pF;
CAP FILM 0.047UF 20% 630VDC RAD
CAP FILM 0.047UF 20% 630VDC RAD
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 758538-B32922C3473M000 | 495-6908-ND | 01P0310 | B32922C3473M000 | B32922C3473M000 |
| Product Name | Film Capacitors - B32922C3473M000 | Film Capacitors | Cap, 0.047Μf, 20%, Pp; Capacitance Epcos | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Capacitance Range | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 630 volts | 630 volts | 305 volts |