Manufacturer: EPCOS - TDK Electronics
Win Source Part Number: 1328507-B32922C3334M
Category: Capacitors>Film Capacitors
Packaging: Cut Tape (CT),Tape & Box (TB)
Termination: PC Pins
Voltage Rating - AC: 305V
Voltage Rating - DC: 630V
Size / Dimension: 0.709" L x 0.315" W (18.00mm x 8.00mm)
Applications: EMI, RFI Suppression
Height - Seated (Max): 0.551" (14.00mm)
Standard Package: 730
Mounting: Through Hole
Capacitance: 0.33 µF
Tolerance: ±20%
Ratings: X2
Lead Spacing: 0.591" (15.00mm)
Dielectric Material: Polypropylene (PP)
Temperature Range - Operating: -40°C ~ 110°C
Case / Package: Radial
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0020
Other Part Number: 495-4202-1,495-4202-
RoHS Status: ROHS3 Compliant
0.33µF Film Capacitor 305V 630V Polypropylene (PP) Radial
0.33µF Film Capacitor 305V 630V Polypropylene (PP) Radial
CAP, SUP, X2, PP, 0.33UF, 305VAC, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes
CAP FILM 0.33UF 20% 630VDC RAD
CAP FILM 0.33UF 20% 630VDC RAD
CAP FILM 0.33UF 20% 630VDC RAD
| Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1328507-B32922C3334M289 | 495-4202-3-ND | 80Y2270 | B32922C3334M289 | B32922C3334M289 | B32922C3334M289 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors | Cap, Sup, X2, Pp, 0.33Uf, 305Vac, Rad; Dielectric Type Epcos | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |