Manufacturer: EPCOS (TDK)
Win Source Part Number: 758237-B32922C3334M1
Packaging: Cut Tape (CT)
Mounting Style: Through Hole
Termination: PC Pins
Voltage Rating - AC: 305V
Voltage Rating - DC: 630V
Applications: EMI, RFI Suppression
Capacitance: 0.33μF
Tolerance: ±20%
Ratings: X2
Lead Spacing: 0.591" (15.00mm)
Dielectric Material: Polypropylene (PP)
Family Name: B32922
Categories: Capacitors
Temperature Range - Operating: -40°C ~ 110°C
Manufacturer Package: Radial
Height - Seated (Maximum): 0.551" (14.00mm)
Alternative Parts (Cross-Reference): MKX2AW33304J00MSSD ; F861BT334M310C; F861BK334M310ZL35B; BFC233840334;
Introduction Date: February 20, 2008
ECCN: EAR99
Country of Origin: Brazil
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.709" L x 0.315" W (18.00mm x 8.00mm)
0.33µF Film Capacitor 305V 630V Polypropylene (PP) Radial
0.33µF Film Capacitor 305V 630V Polypropylene (PP) Radial
CAP FILM 0.33UF 20% 630VDC RAD
330nF ±20% X2 305VAC Radial Leaded,P=15mm Suppression Capacitors ROHS
CAP FILM 0.33UF 20% 630VDC RAD
FILM CAPACITOR, 0.33UF, 305V, 20%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes
Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole; Voltage Rating X:305VAC; Voltage Rating Y:- RoHS Compliant: Yes
Film Capacitor, B32922C Series, 0.33 F, 20%, X2, Radial Leaded, 110 C RoHS Compliant: Yes
CAP, 0.33µF, 20%, PP; Capacitance:0.33µF; Suppression Class:X2; Product Range:B32922 Series; Voltage Rating X:305V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:340V/µs; RoHS Compliant: Yes
CAP FILM 0.33UF 20% 630VDC RAD
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 758237-B32922C3334M189 | 495-5052-2-ND | B32922C3334M189 | 13289-B32922C3334M189 | B32922C3334M189 | 89W0477 | 29M0657 | 94W7612 | 64AH2691 | B32922C3334M189 |
| Product Name | Electronic Wholesale - B32922C3334M189 | Film Capacitors | Capacitors - Film Capacitors | 330nF ±20% X2 305VAC Radial Leaded,P=15mm Suppression Capacitors ROHS | Film Capacitors | Film Capacitor, 0.33Uf, 305V, 20%, Radial; Dielectric Type Epcos | Dielectric Type Epcos | Film Capacitor, B32922C Series, 0.33 F, 20%, X2, Radial Leaded, 110 C Rohs Compliant Epcos | Cap, 0.33Μf, 20%, Pp; Capacitance Epcos | Film Capacitors |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||||||
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||||
| WVDC | 630 volts | 630 volts | 305 volts | 630 volts | ||||||
| WVAC | 305 volts | 305 volts | 305 volts | 305 volts | 305 volts | 305 volts |