0.033µF Film Capacitor 305V 630V Polypropylene (PP) Radial
0.033µF Film Capacitor 305V 630V Polypropylene (PP) Radial
CAP, 0.033UF, CLASS X2, 305V, RAD ROHS COMPLIANT: YES
CAPACITOR, 0.033F, 305VAC, FILM, X2, 10%, LS 15MM, 18X5X10.5MM. FREE 2 YEAR RADWELL WARRANTY
CAP FILM 0.033UF 10% 630VDC RAD
CAP FILM 0.033UF 10% 630VDC RAD
| DigiKey | Newark, An Avnet Company | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-4893-3-ND | 82AH6971 | 66754599 | B32922C3333K289 | B32922C3333K289 |
| Product Name | Film Capacitors | Cap, 0.033Uf, Class X2, 305V, Rad Rohs Compliant Epcos | Capacitor | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP) | Polypropylene; Polypropylene (PP) | ||
| Capacitance Range | 0.0330 microF | 33000 microF | 0.0330 microF | 0.0330 microF |