EPCOS AG Film Capacitors B32922C3223M289

Description
0.022µF Film Capacitor 305V 630V Polypropylene (PP) Radial
Request a Quote Datasheet
Description
0.022µF Film Capacitor 305V 630V Polypropylene (PP) Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-4865-3-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-4865-3-ND
Film Capacitors 495-4865-3-ND
0.022µF Film Capacitor 305V 630V Polypropylene (PP) Radial

0.022µF Film Capacitor 305V 630V Polypropylene (PP) Radial

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - AC: 42V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: 8-SMD, No Lead Termination: Solder Lead Spacing: 1.083" (27.50mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage Rating - AC: 42V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Package / Case: 8-SMD, No Lead
Termination: Solder
Lead Spacing: 1.083" (27.50mm)

Buy Now Datasheet
Capacitors - Film Capacitors - B32922C3223M289 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32922C3223M289
Capacitors - Film Capacitors B32922C3223M289
CAP FILM 0.022UF 20% 630VDC RAD

CAP FILM 0.022UF 20% 630VDC RAD

Supplier's Site
Film Capacitors - B32922C3223M289 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32922C3223M289
Film Capacitors B32922C3223M289
CAP FILM 0.022UF 20% 630VDC RAD

CAP FILM 0.022UF 20% 630VDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 495-4865-3-ND B32922C3223M289 B32922C3223M289
Product Name Film Capacitors Connectors,Interconnects Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP) Polypropylene; Polypropylene (PP)
Capacitance Range 0.0220 microF 0.2200 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Film Capacitors - 1725771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Capacitors - 1572-1263-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers