0.15µF Film Capacitor 305V 630V Polypropylene (PP) Radial
0.15µF Film Capacitor 305V 630V Polypropylene (PP) Radial
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage Rating - AC: 700V
Voltage Rating - DC: 2000V (2kV)
Operating Temperature: -40°C ~ 85°C
Mounting Type: Surface Mount
Package / Case: 144-LBGA, FCBGA
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
CAP FILM 0.15UF 20% 630VDC RAD
SUPPRESSION CAP, 0.15UF, CLASS X2, 305V ROHS COMPLIANT: YES
CAP FILM 0.15UF 20% 630VDC RAD
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-76971-3-ND | B32922C3154M289 | 28AK7742 | B32922C3154M289 | |
| Product Name | Film Capacitors | Connectors,Interconnects | Capacitors - Film Capacitors | Suppression Cap, 0.15Uf, Class X2, 305V Rohs Compliant Epcos | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | ||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP) | Polypropylene; Polypropylene (PP) | ||
| Capacitance Range | 0.1500 microF | 0.2200 microF | 0.1500 microF | 0.1500 microF |