EPCOS AG 0.15uF Capacitor B32922C3154K

Description
Safety Capacitors 0.15uF 305volts 10% X2 Product overview: B32922C3154K from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.15uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-B32922C3154K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Safety Capacitors 0.15uF 305volts 10% X2 Product overview: B32922C3154K from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.15uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-B32922C3154K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.15uF Capacitor
60-B32922C3154K
0.15uF Capacitor 60-B32922C3154K
Safety Capacitors 0.15uF 305volts 10% X2 Product overview: B32922C3154K from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.15uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-B32922C3154K can be used for catalog matching and distributor lookup.

Safety Capacitors 0.15uF 305volts 10% X2 Product overview: B32922C3154K from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.15uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-B32922C3154K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32922C3154K - 995332-B32922C3154K - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - B32922C3154K
995332-B32922C3154K
Film Capacitors - B32922C3154K 995332-B32922C3154K
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995332-B32922C3154K Packaging: Bulk Termination: Radial Length: 18 mm Voltage: 305 V Height - Seated (Max): 11.9888 mm Mounting: SMD (SMT) Capacitance: 150 nF Tolerance: 10 % Dielectric Material: PP Height: 12 mm Number of Pins: 2 Width: 6 mm Categories: Film Capacitors Case / Package: Radial Alternative Parts (Cross-Reference): R46KI315000M2K; R46KI315050M2K; R71VF31504030K; B32672Z5154K000; ECW-F2W154JAQB32922- C3154K; Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 6 mm Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8532250020, 8532250020 Voltage Rating (AC): 305 V Voltage Rating (DC): 630 V Lead Pitch: 15 mm Dielectric: PP Lead Diameter: 800 µm Lead/Base Style: Straight

Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 995332-B32922C3154K
Packaging: Bulk
Termination: Radial
Length: 18 mm
Voltage: 305 V
Height - Seated (Max): 11.9888 mm
Mounting: SMD (SMT)
Capacitance: 150 nF
Tolerance: 10 %
Dielectric Material: PP
Height: 12 mm
Number of Pins: 2
Width: 6 mm
Categories: Film Capacitors
Case / Package: Radial
Alternative Parts (Cross-Reference): R46KI315000M2K; R46KI315050M2K; R71VF31504030K; B32672Z5154K000; ECW-F2W154JAQB32922-C3154K;
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 6 mm
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8532250020, 8532250020
Voltage Rating (AC): 305 V
Voltage Rating (DC): 630 V
Lead Pitch: 15 mm
Dielectric: PP
Lead Diameter: 800 µm
Lead/Base Style: Straight

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-B32922C3154K 995332-B32922C3154K
Product Name 0.15uF Capacitor Film Capacitors - B32922C3154K
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes Yes
Capacitance Range 0.1500 microF 0.1500 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVAC 630 to ? volts 305 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details