TDK U.S.A. Corporation 0.1uF Interface Transceiver IC B32922C3104M289

Description
Cap Film Suppression X2 0.1uF 630VDC/305VAC PP 20%( 18 X 5 X 10.5mm) Radial Plastic Rectangular Can 15mm 110°C Ammo Product overview: B32922C3104M289 from TDK Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 0.1uF, Interface Transceiver IC, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32922C3104M289 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film Suppression X2 0.1uF 630VDC/305VAC PP 20%( 18 X 5 X 10.5mm) Radial Plastic Rectangular Can 15mm 110°C Ammo Product overview: B32922C3104M289 from TDK Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 0.1uF, Interface Transceiver IC, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32922C3104M289 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.1uF Interface Transceiver IC
62-B32922C3104M289
0.1uF Interface Transceiver IC 62-B32922C3104M289
Cap Film Suppression X2 0.1uF 630VDC/305VAC PP 20%( 18 X 5 X 10.5mm) Radial Plastic Rectangular Can 15mm 110°C Ammo Product overview: B32922C3104M289 from TDK Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 0.1uF, Interface Transceiver IC, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32922C3104M289 can be used for catalog matching and distributor lookup.

Cap Film Suppression X2 0.1uF 630VDC/305VAC PP 20%( 18 X 5 X 10.5mm) Radial Plastic Rectangular Can 15mm 110°C Ammo Product overview: B32922C3104M289 from TDK Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 0.1uF, Interface Transceiver IC, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32922C3104M289 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 62-B32922C3104M289
Product Name 0.1uF Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

DS96F174MQML EIA-485/EIA-422 Quad Differential Drivers - 5962-9076502MEA - Texas Instruments
Specs
Device Type DS96F174MQML EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 4 #
View Details
Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-457 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details