0.068µF Film Capacitor 305V 630V Polypropylene (PP) Radial
0.068µF Film Capacitor 305V 630V Polypropylene (PP) Radial
CAP FILM 0.068UF 10% 630VDC RAD
CAP, 0.068UF, CLASS X2, 305V, RAD ROHS COMPLIANT: YES
CAP FILM 0.068UF 10% 630VDC RAD
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-77003-1-ND | B32921C3683K189 | 82AH6965 | B32921C3683K189 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Cap, 0.068Uf, Class X2, 305V, Rad Rohs Compliant Epcos | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP) | Polypropylene; Polypropylene (PP) | |
| Capacitance Range | 0.0680 microF | 0.0680 microF | 0.0680 microF |