EPCOS AG Film Capacitors B32921C3683K000

Description
0.068µF Film Capacitor 305V 630V Polypropylene (PP) Radial
Request a Quote Datasheet
Description
0.068µF Film Capacitor 305V 630V Polypropylene (PP) Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-4803-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-4803-ND
Film Capacitors 495-4803-ND
0.068µF Film Capacitor 305V 630V Polypropylene (PP) Radial

0.068µF Film Capacitor 305V 630V Polypropylene (PP) Radial

Buy Now Datasheet
Cap, 0.068Μf, 10%, Pp; Capacitance Epcos - 14AC3427 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.068Μf, 10%, Pp; Capacitance Epcos
14AC3427
Cap, 0.068Μf, 10%, Pp; Capacitance Epcos 14AC3427
CAP, 0.068µF, 10%, PP; Capacitance:68000pF; Suppression Class:X2; Product Range:B32921C Series; Voltage Rating X:305V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; dv/dt RoHS Compliant: Yes

CAP, 0.068µF, 10%, PP; Capacitance:68000pF; Suppression Class:X2; Product Range:B32921C Series; Voltage Rating X:305V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; dv/dt RoHS Compliant: Yes

Supplier's Site Datasheet
68nF ±10% X2 305VAC Radial Leaded,P=10mm Suppression Capacitors ROHS - 13289-B32921C3683K000 - Utmel Electronic Limited
Hong Kong, China
68nF ±10% X2 305VAC Radial Leaded,P=10mm Suppression Capacitors ROHS
13289-B32921C3683K000
68nF ±10% X2 305VAC Radial Leaded,P=10mm Suppression Capacitors ROHS 13289-B32921C3683K000
68nF ±10% X2 305VAC Radial Leaded,P=10mm Suppression Capacitors ROHS

68nF ±10% X2 305VAC Radial Leaded,P=10mm Suppression Capacitors ROHS

Supplier's Site
Film Capacitors - B32921C3683K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32921C3683K000
Film Capacitors B32921C3683K000
CAP FILM 0.068UF 10% 630VDC RAD

CAP FILM 0.068UF 10% 630VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors B32921C3683K000
CAP FILM 0.068UF 10% 630VDC RAD

CAP FILM 0.068UF 10% 630VDC RAD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 495-4803-ND 14AC3427 13289-B32921C3683K000 B32921C3683K000 B32921C3683K000
Product Name Film Capacitors Cap, 0.068Μf, 10%, Pp; Capacitance Epcos 68nF ±10% X2 305VAC Radial Leaded,P=10mm Suppression Capacitors ROHS Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Electrostatic Capacitors Polypropylene Polypropylene; PP (Polypropylene) Polypropylene; Polypropylene (PP) Polypropylene; Polypropylene (PP)
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 105PPA152KS - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers