Win Source Part Number: 1009762-B32921C3473K
Category: Capacitors>Film Capacitors
Series: B3292*C/D - X2 Standard
Termination: PC Pins
Package: Cut Tape (CT),Tape & Box (TB)
Voltage Rating - AC: 305V
Voltage Rating - DC: 630V
Applications: EMI, RFI Suppression
Height - Seated (Max): 0.433" (11.00mm)
Standard Package: 830
Capacitance: 0.047 µF
Tolerance: ±10%
Ratings: X2
Lead Spacing: 0.394" (10.00mm)
Dielectric Material: Polypropylene (PP)
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 110°C
Dimension: 0.512" L x 0.197" W (13.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Mfr: EPCOS - TDK Electronics
Other Names: 495-6902-3,495-6902-
0.047µF Film Capacitor 305V 630V Polypropylene (PP) Radial
0.047µF Film Capacitor 305V 630V Polypropylene (PP) Radial
CAP FILM 0.047UF 10% 630VDC RAD
CAP, 47000PF, 10%, PP; Capacitance:47000pF;
CAP FILM 0.047UF 10% 630VDC RAD
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1009762-B32921C3473K289 | 495-6902-1-ND | B32921C3473K289 | 43AC8659 | B32921C3473K289 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors | Film Capacitors | Cap, 47000Pf, 10%, Pp; Capacitance Epcos | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Capacitance Range | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 630 volts | 630 volts | 305 volts |