Win Source Part Number: 1172388-B32921C3223M
Category: Capacitors>Film Capacitors
Series: B3292*C/D - X2 Standard
Termination: PC Pins
Package: Cut Tape (CT),Tape & Box (TB)
Voltage Rating - AC: 305V
Voltage Rating - DC: 630V
Applications: EMI, RFI Suppression
Height - Seated (Max): 0.354" (9.00mm)
Standard Package: 1,000
Capacitance: 0.022 µF
Tolerance: ±20%
Ratings: X2
Lead Spacing: 0.394" (10.00mm)
Dielectric Material: Polypropylene (PP)
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 110°C
Dimension: 0.512" L x 0.157" W (13.00mm x 4.00mm)
Alternative Parts (Cross-Reference): B32921C3223M289.;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Mfr: EPCOS - TDK Electronics
Other Names: 495-4844-3,495-4844-
0.022µF Film Capacitor 305V 630V Polypropylene (PP) Radial
0.022µF Film Capacitor 305V 630V Polypropylene (PP) Radial
CAP, 22000PF, 20%, PP; Capacitance:22000pF;
CAP FILM 0.022UF 20% 630VDC RAD
CAP FILM 0.022UF 20% 630VDC RAD
CAP FILM 0.022UF 20% 630VDC RAD
| Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1172388-B32921C3223M289 | 495-4844-3-ND | 43AC8658 | B32921C3223M289 | B32921C3223M289 | B32921C3223M289 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors | Cap, 22000Pf, 20%, Pp; Capacitance Epcos | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Capacitance Range | 0.0220 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 630 volts | 630 volts | 305 volts | 630 volts |