EPCOS AG Film Capacitors B32921C3104M289

Description
0.1µF Film Capacitor 305V 630V Polypropylene (PP) Radial
Request a Quote Datasheet
Description
0.1µF Film Capacitor 305V 630V Polypropylene (PP) Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-B32921C3104M289TB-ND - DigiKey
Thief River Falls, MN, United States
0.1µF Film Capacitor 305V 630V Polypropylene (PP) Radial

0.1µF Film Capacitor 305V 630V Polypropylene (PP) Radial

Buy Now Datasheet
Film Capacitors - 495-B32921C3104M289CT-ND - DigiKey
Thief River Falls, MN, United States
CAP FILM 0.1UF 20% 630VDC RADIAL

CAP FILM 0.1UF 20% 630VDC RADIAL

Buy Now Datasheet
Capacitor Polypropylene Pp Film 0.1Uf 305Vac 20%, Radial; Dielectric Type Epcos - 29M0607 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.1Uf 305Vac 20%, Radial; Dielectric Type Epcos
29M0607
Capacitor Polypropylene Pp Film 0.1Uf 305Vac 20%, Radial; Dielectric Type Epcos 29M0607
CAPACITOR POLYPROPYLENE PP FILM 0.1UF 305VAC 20%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Voltage Rating X:305VAC RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.1UF 305VAC 20%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Voltage Rating X:305VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - B32921C3104M289 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32921C3104M289
Film Capacitors B32921C3104M289
CAP FILM 0.1UF 20% 630VDC RADIAL

CAP FILM 0.1UF 20% 630VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors B32921C3104M289
CAP FILM 0.1UF 20% 630VDC RADIAL

CAP FILM 0.1UF 20% 630VDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 495-B32921C3104M289TB-ND 29M0607 B32921C3104M289 B32921C3104M289
Product Name Film Capacitors Capacitor Polypropylene Pp Film 0.1Uf 305Vac 20%, Radial; Dielectric Type Epcos Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Electrostatic Capacitors Polypropylene Metallized PP Polypropylene; Polypropylene (PP) Polypropylene; Polypropylene (PP)
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C194U016EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - C11CF1R5B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers