EPCOS AG Film Capacitors - B32921C3104M B32921C3104M

Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1196533-B32921C3104M Packaging: Bulk Termination: Radial Length: 13 mm Voltage: 305 V Height - Seated (Max): 11.9888 mm Contact Plating: Tin Capacitance: 100 nF Tolerance: 20 % Dielectric Material: PP Height: 12 mm Number of Pins: 2 Width: 5.9944 mm Categories: Film Capacitors Case / Package: Radial Alternative Parts (Cross-Reference): B32921 C 3104M; B32921-C3104-M; B32921C3104M.; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Depth: 6 mm Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8532250020, 8532250020 Voltage Rating (AC): 305 V Voltage Rating (DC): 630 V REACH SVHC: No SVHC Lead Pitch: 10 mm Lead Length: 6 mm Dielectric: PP Lead Diameter: 600 µm Max Operating Temperature: 110 °C
Request a Quote
Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1196533-B32921C3104M Packaging: Bulk Termination: Radial Length: 13 mm Voltage: 305 V Height - Seated (Max): 11.9888 mm Contact Plating: Tin Capacitance: 100 nF Tolerance: 20 % Dielectric Material: PP Height: 12 mm Number of Pins: 2 Width: 5.9944 mm Categories: Film Capacitors Case / Package: Radial Alternative Parts (Cross-Reference): B32921 C 3104M; B32921-C3104-M; B32921C3104M.; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Depth: 6 mm Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8532250020, 8532250020 Voltage Rating (AC): 305 V Voltage Rating (DC): 630 V REACH SVHC: No SVHC Lead Pitch: 10 mm Lead Length: 6 mm Dielectric: PP Lead Diameter: 600 µm Max Operating Temperature: 110 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - B32921C3104M - 1196533-B32921C3104M - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - B32921C3104M
1196533-B32921C3104M
Film Capacitors - B32921C3104M 1196533-B32921C3104M
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1196533-B32921C3104M Packaging: Bulk Termination: Radial Length: 13 mm Voltage: 305 V Height - Seated (Max): 11.9888 mm Contact Plating: Tin Capacitance: 100 nF Tolerance: 20 % Dielectric Material: PP Height: 12 mm Number of Pins: 2 Width: 5.9944 mm Categories: Film Capacitors Case / Package: Radial Alternative Parts (Cross-Reference): B32921 C 3104M; B32921-C3104-M; B32921C3104M.; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Depth: 6 mm Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8532250020, 8532250020 Voltage Rating (AC): 305 V Voltage Rating (DC): 630 V REACH SVHC: No SVHC Lead Pitch: 10 mm Lead Length: 6 mm Dielectric: PP Lead Diameter: 600 µm Max Operating Temperature: 110 °C

Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1196533-B32921C3104M
Packaging: Bulk
Termination: Radial
Length: 13 mm
Voltage: 305 V
Height - Seated (Max): 11.9888 mm
Contact Plating: Tin
Capacitance: 100 nF
Tolerance: 20 %
Dielectric Material: PP
Height: 12 mm
Number of Pins: 2
Width: 5.9944 mm
Categories: Film Capacitors
Case / Package: Radial
Alternative Parts (Cross-Reference): B32921 C 3104M; B32921-C3104-M; B32921C3104M.;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Depth: 6 mm
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8532250020, 8532250020
Voltage Rating (AC): 305 V
Voltage Rating (DC): 630 V
REACH SVHC: No SVHC
Lead Pitch: 10 mm
Lead Length: 6 mm
Dielectric: PP
Lead Diameter: 600 µm
Max Operating Temperature: 110 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1196533-B32921C3104M
Product Name Film Capacitors - B32921C3104M
Technology Film Capacitors
RoHS Compliant Yes
Capacitance Range 0.1000 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Film Capacitors - 1908674P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details