TDK U.S.A. Corporation 0.01uF Interface Transceiver IC B32921C3103M289

Description
Cap Film Suppression X2 0.01uF 630VDC/305VAC PP 20% (13 X 4 X 9mm) Radial Plastic Rectangular Can 10mm 110°C Ammo Product overview: B32921C3103M289 from TDK Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 0.01uF, Interface Transceiver IC, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32921C3103M289 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film Suppression X2 0.01uF 630VDC/305VAC PP 20% (13 X 4 X 9mm) Radial Plastic Rectangular Can 10mm 110°C Ammo Product overview: B32921C3103M289 from TDK Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 0.01uF, Interface Transceiver IC, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32921C3103M289 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore
0.01uF Interface Transceiver IC
62-B32921C3103M289
0.01uF Interface Transceiver IC 62-B32921C3103M289
Cap Film Suppression X2 0.01uF 630VDC/305VAC PP 20% (13 X 4 X 9mm) Radial Plastic Rectangular Can 10mm 110°C Ammo Product overview: B32921C3103M289 from TDK Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 0.01uF, Interface Transceiver IC, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32921C3103M289 can be used for catalog matching and distributor lookup.

Cap Film Suppression X2 0.01uF 630VDC/305VAC PP 20% (13 X 4 X 9mm) Radial Plastic Rectangular Can 10mm 110°C Ammo Product overview: B32921C3103M289 from TDK Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 0.01uF, Interface Transceiver IC, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32921C3103M289 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 62-B32921C3103M289
Product Name 0.01uF Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

DS96F175MQML-SP EIA-485/EIA-422 Quad Differential Receivers - 5962-9076601VEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
Inverting Schmitt trigger - 74AHC1G14GW,165 - Nexperia B.V.
Specs
Technology CMOS
Supply Voltage 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V; Other; 2.0 - 5.5
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4656SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Interface - Specialized - 5962-8757502QA - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Package Type DIP; 40-CDIP
View Details