Manufacturer: EPCOS (TDK)
Win Source Part Number: 806688-B32921C3103M2
Packaging: Tape & Box (TB)
Mounting Style: Through Hole
Termination: PC Pins
Voltage Rating - AC: 305V
Voltage Rating - DC: 630V
Applications: EMI, RFI Suppression
Capacitance: 10000pF
Tolerance: ±20%
Ratings: X2
Lead Spacing: 0.394" (10.00mm)
Dielectric Material: Polypropylene (PP)
Temperature Range - Operating: -40°C ~ 110°C
Dimension: 0.512" L x 0.157" W (13.00mm x 4.00mm)
Manufacturer Package: Radial
Height - Seated (Maximum): 0.354" (9.00mm)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
10000pF Film Capacitor 305V 630V Polypropylene (PP) Radial
10000pF Film Capacitor 305V 630V Polypropylene (PP) Radial
CAP FILM 10000PF 20% 630VDC RAD
CAP, 10000PF, 20%, PP; Capacitance:10000pF;
CAP FILM 10000PF 20% 630VDC RAD
CAP FILM 10000PF 20% 630VDC RAD
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 806688-B32921C3103M289 | 495-4867-3-ND | B32921C3103M289 | 43AC8657 | B32921C3103M289 | B32921C3103M289 |
| Product Name | Film Capacitors - B32921C3103M289 | Film Capacitors | Capacitors - Film Capacitors | Cap, 10000Pf, 20%, Pp; Capacitance Epcos | Film Capacitors | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Capacitance Range | 0.0100 microF | 0.0100 microF | 0.0100 microF | 0.0100 microF | 0.0100 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 630 volts | 630 volts | 305 volts | 630 volts |