10000pF Film Capacitor 305V 630V Polypropylene (PP) Radial
Win Source Part Number: 1196989-B32921C3103K
Category: Capacitors>Film Capacitors
Series: B3292*C/D - X2 Standard
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 305V
Voltage Rating - DC: 630V
Applications: EMI, RFI Suppression
Height - Seated (Max): 0.354" (9.00mm)
Standard Package: 1,000
Capacitance: 10000 pF
Tolerance: ±10%
Ratings: X2
Lead Spacing: 0.394" (10.00mm)
Dielectric Material: Polypropylene (PP)
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 110°C
Dimension: 0.512" L x 0.157" W (13.00mm x 4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Mfr: EPCOS - TDK Electronics
Other Names: B32921C3103K,B32921C
CAP FILM 10000PF 10% 630VDC RAD
CAP, SUP, X2, PP, 10000PF, 305V, RAD; Capacitance:10000pF;
10nF ±10% X2 305V Plugin,P=10mm Suppression Capacitors ROHS
CAP FILM 10000PF 10% 630VDC RAD
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-4840-ND | 1196989-B32921C3103K000 | B32921C3103K000 | 38AJ3457 | B32921C3103K000 | B32921C3103K000 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Cap, Sup, X2, Pp, 10000Pf, 305V, Rad; Capacitance Epcos | Capacitors >> Suppression Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | ||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP) | Polypropylene; PP (Polypropylene) | Polypropylene; Polypropylene (PP) | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |