EPCOS AG 1UF Capacitor B32916D5105M

Description
CAP FILM 1UF 20% 1KVDC RADIAL Product overview: B32916D5105M from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32916D5105M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP FILM 1UF 20% 1KVDC RADIAL Product overview: B32916D5105M from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32916D5105M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1UF Capacitor
62-B32916D5105M
1UF Capacitor 62-B32916D5105M
CAP FILM 1UF 20% 1KVDC RADIAL Product overview: B32916D5105M from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32916D5105M can be used for catalog matching and distributor lookup.

CAP FILM 1UF 20% 1KVDC RADIAL Product overview: B32916D5105M from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32916D5105M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32916D5105M - 1032250-B32916D5105M - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - B32916D5105M
1032250-B32916D5105M
Film Capacitors - B32916D5105M 1032250-B32916D5105M
Manufacturer: EPCOS (TDK) Win Source Part Number: 1032250-B32916D5105M Packaging: Bulk Features: X1 Safety Rated Termination: PC Pins Voltage Rating - AC: 530V Voltage Rating - DC: 1000V (1kV) Applications: EMI, RFI Suppression Height - Seated (Max): 0.748" (19.00mm) Mounting: Through Hole Capacitance: 1μF Tolerance: ±20% Lead Spacing: 1.476" (37.50mm) Dielectric Material: Polypropylene (PP), Metallized Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 110°C Dimension: 1.634" L x 0.945" W (41.50mm x 24.00mm) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 1032250-B32916D5105M
Packaging: Bulk
Features: X1 Safety Rated
Termination: PC Pins
Voltage Rating - AC: 530V
Voltage Rating - DC: 1000V (1kV)
Applications: EMI, RFI Suppression
Height - Seated (Max): 0.748" (19.00mm)
Mounting: Through Hole
Capacitance: 1μF
Tolerance: ±20%
Lead Spacing: 1.476" (37.50mm)
Dielectric Material: Polypropylene (PP), Metallized
Categories: Capacitors
Status: Active
Temperature Range - Operating: -40°C to 110°C
Dimension: 1.634" L x 0.945" W (41.50mm x 24.00mm)
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Capacitors - Film Capacitors - B32916D5105M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32916D5105M
Capacitors - Film Capacitors B32916D5105M
CAP FILM 1UF 20% 1KVDC RADIAL

CAP FILM 1UF 20% 1KVDC RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 62-B32916D5105M 1032250-B32916D5105M B32916D5105M
Product Name 1UF Capacitor Film Capacitors - B32916D5105M Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Capacitance Range 1 microF 1 microF 1 microF
WVAC 1000 to ? volts 530 volts 530 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1854968P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - C11CF0R4B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details