4.7 µF Film Capacitor 530V 1000V (1kV) Polypropylene (PP), Metallized Radial Product overview: B32916B5475K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 530V, 1000V, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 530V, 1000V, 1kV, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32916B5475K000 can be used for catalog matching and distributor lookup.
4.7UF 10% 530V MKP X1 --- 4
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 62-B32916B5475K000 | 495-B32916B5475K000-ND |
| Product Name | 530V 1000V 1kV Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| RoHS Compliant | Yes | |
| Capacitance Range | 4.7 microF | 4.7 microF |
| Packing Method | Bulk | Bulk |
| Technology | Film Capacitors |