Film Capacitor 530V 1000V (1kV) Polypropylene (PP), Metallized Radial
CAP FILM 2.2UF 20% 1KVDC RADIAL
CAP, 2.2UF, CLASS X1, 530V, RAD ROHS COMPLIANT: YES
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 495-B32916A5225M000-ND | B32916A5225M000 | 82AH6960 |
| Product Name | Film Capacitors | Film Capacitors | Cap, 2.2Uf, Class X1, 530V, Rad Rohs Compliant Epcos |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Technology | Film Capacitors | Film Capacitors | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |