EPCOS AG Film Capacitors B32916A3335M000

Description
3.3µF Film Capacitor 330V 760V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
3.3µF Film Capacitor 330V 760V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-3258-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-3258-ND
Film Capacitors 495-3258-ND
3.3µF Film Capacitor 330V 760V Polypropylene (PP), Metallized Radial

3.3µF Film Capacitor 330V 760V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Singapore, Singapore
3.3uF Capacitor
62-B32916A3335M000
3.3uF Capacitor 62-B32916A3335M000
Cap Film Suppression X1 3.3uF 760VDC/330VAC PP 20% (41.5 X 18 X 32.5mm) Radial 37.5mm 110°C Bulk Product overview: B32916A3335M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32916A3335M000 can be used for catalog matching and distributor lookup.

Cap Film Suppression X1 3.3uF 760VDC/330VAC PP 20% (41.5 X 18 X 32.5mm) Radial 37.5mm 110°C Bulk Product overview: B32916A3335M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32916A3335M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors B32916A3335M000
CAP FILM 3.3UF 20% 760VDC RADIAL

CAP FILM 3.3UF 20% 760VDC RADIAL

Supplier's Site
Cap, 3.3Μf, 20%, Pp; Capacitance Epcos - 63R8458 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3.3Μf, 20%, Pp; Capacitance Epcos
63R8458
Cap, 3.3Μf, 20%, Pp; Capacitance Epcos 63R8458
CAP, 3.3µF, 20%, PP; Capacitance:3.3µF; Suppression Class:X1; Product Range:B32916 Series; Voltage Rating X:330V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:100V/µs; RoHS Compliant: Yes

CAP, 3.3µF, 20%, PP; Capacitance:3.3µF; Suppression Class:X1; Product Range:B32916 Series; Voltage Rating X:330V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:100V/µs; RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - B32916A3335M000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32916A3335M000
Film Capacitors B32916A3335M000
CAP FILM 3.3UF 20% 760VDC RADIAL

CAP FILM 3.3UF 20% 760VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 495-3258-ND 62-B32916A3335M000 B32916A3335M000 63R8458 B32916A3335M000
Product Name Film Capacitors 3.3uF Capacitor Capacitors - Film Capacitors Cap, 3.3Μf, 20%, Pp; Capacitance Epcos Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; PP (Polypropylene) Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor Rohs Compliant Cornell Dubilier - 07J1120 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C17CF6R8B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details