EPCOS AG 1.5uF Capacitor B32914A5155M000

Description
Cap Film Suppression X1 1.5uF 1000VDC/530VAC PP 20% (31.5 X 22 X 36.5mm) Radial 27.5mm 110°C Bulk Product overview: B32914A5155M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32914A5155M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film Suppression X1 1.5uF 1000VDC/530VAC PP 20% (31.5 X 22 X 36.5mm) Radial 27.5mm 110°C Bulk Product overview: B32914A5155M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32914A5155M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5uF Capacitor - 62-B32914A5155M000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5uF Capacitor
62-B32914A5155M000
1.5uF Capacitor 62-B32914A5155M000
Cap Film Suppression X1 1.5uF 1000VDC/530VAC PP 20% (31.5 X 22 X 36.5mm) Radial 27.5mm 110°C Bulk Product overview: B32914A5155M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32914A5155M000 can be used for catalog matching and distributor lookup.

Cap Film Suppression X1 1.5uF 1000VDC/530VAC PP 20% (31.5 X 22 X 36.5mm) Radial 27.5mm 110°C Bulk Product overview: B32914A5155M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32914A5155M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-6678-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-6678-ND
Film Capacitors 495-6678-ND
1.5µF Film Capacitor 530V 1000V (1kV) Polypropylene (PP), Metallized Radial

1.5µF Film Capacitor 530V 1000V (1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - B32914A5155M000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32914A5155M000
Film Capacitors B32914A5155M000
CAP FILM 1.5UF 20% 1KVDC RADIAL

CAP FILM 1.5UF 20% 1KVDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32914A5155M000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32914A5155M000
Capacitors - Film Capacitors B32914A5155M000
CAP FILM 1.5UF 20% 1KVDC RADIAL

CAP FILM 1.5UF 20% 1KVDC RADIAL

Supplier's Site
Cap, 1.5Uf, Class X1, 530V, Rad Rohs Compliant Epcos - 82AH6955 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.5Uf, Class X1, 530V, Rad Rohs Compliant Epcos
82AH6955
Cap, 1.5Uf, Class X1, 530V, Rad Rohs Compliant Epcos 82AH6955
CAP, 1.5UF, CLASS X1, 530V, RAD ROHS COMPLIANT: YES

CAP, 1.5UF, CLASS X1, 530V, RAD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 62-B32914A5155M000 495-6678-ND B32914A5155M000 B32914A5155M000 82AH6955
Product Name 1.5uF Capacitor Film Capacitors Film Capacitors Capacitors - Film Capacitors Cap, 1.5Uf, Class X1, 530V, Rad Rohs Compliant Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Packing Method Bulk Bulk Bulk; Bulk
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 103PPS302K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100182JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details