EPCOS AG 0.47uF Capacitor B32914A3474M189

Description
Cap Film Suppression X1 0.47uF 760VDC/330VAC PP 20%( 31.5 X 11 X 21mm) Radial 27.5mm 110°C T/R Product overview: B32914A3474M189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32914A3474M189 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film Suppression X1 0.47uF 760VDC/330VAC PP 20%( 31.5 X 11 X 21mm) Radial 27.5mm 110°C T/R Product overview: B32914A3474M189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32914A3474M189 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.47uF Capacitor
62-B32914A3474M189
0.47uF Capacitor 62-B32914A3474M189
Cap Film Suppression X1 0.47uF 760VDC/330VAC PP 20%( 31.5 X 11 X 21mm) Radial 27.5mm 110°C T/R Product overview: B32914A3474M189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32914A3474M189 can be used for catalog matching and distributor lookup.

Cap Film Suppression X1 0.47uF 760VDC/330VAC PP 20%( 31.5 X 11 X 21mm) Radial 27.5mm 110°C T/R Product overview: B32914A3474M189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32914A3474M189 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-B32914A3474M189TR-ND - DigiKey
Thief River Falls, MN, United States
0.47µF Film Capacitor 330V 760V Polypropylene (PP), Metallized Radial

0.47µF Film Capacitor 330V 760V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - 495-B32914A3474M189CT-ND - DigiKey
Thief River Falls, MN, United States
CAP FILM 0.47UF 20% 760VDC RAD

CAP FILM 0.47UF 20% 760VDC RAD

Buy Now Datasheet
Capacitors - Film Capacitors B32914A3474M189
CAP FILM 0.47UF 20% 760VDC RAD

CAP FILM 0.47UF 20% 760VDC RAD

Supplier's Site
Cap, 0.47Uf, Class X1, 330V, Rad Rohs Compliant Epcos - 82AH6954 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Uf, Class X1, 330V, Rad Rohs Compliant Epcos
82AH6954
Cap, 0.47Uf, Class X1, 330V, Rad Rohs Compliant Epcos 82AH6954
CAP, 0.47UF, CLASS X1, 330V, RAD ROHS COMPLIANT: YES

CAP, 0.47UF, CLASS X1, 330V, RAD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-B32914A3474M189 495-B32914A3474M189TR-ND B32914A3474M189 82AH6954
Product Name 0.47uF Capacitor Film Capacitors Capacitors - Film Capacitors Cap, 0.47Uf, Class X1, 330V, Rad Rohs Compliant Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Packing Method Tape and Reel Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT) Tape Reel
Technology Film Capacitors Film Capacitors; Single-Layer
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers