EPCOS AG Film Capacitors B32913A5474M000

Description
CAP FILM 0.47UF 20% 1KVDC RADIAL
Request a Quote Datasheet
Description
CAP FILM 0.47UF 20% 1KVDC RADIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-B32913A5474M000-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-B32913A5474M000-ND
Film Capacitors 495-B32913A5474M000-ND
CAP FILM 0.47UF 20% 1KVDC RADIAL

CAP FILM 0.47UF 20% 1KVDC RADIAL

Buy Now Datasheet
Singapore, Singapore
0.47uF Capacitor
62-B32913A5474M000
0.47uF Capacitor 62-B32913A5474M000
Cap Film Suppression X1 0.47uF 1000VDC/530VAC PP 20% (26.5 X 14.5 X 29.5mm) Radial 22.5mm 110°C Bulk Product overview: B32913A5474M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32913A5474M000 can be used for catalog matching and distributor lookup.

Cap Film Suppression X1 0.47uF 1000VDC/530VAC PP 20% (26.5 X 14.5 X 29.5mm) Radial 22.5mm 110°C Bulk Product overview: B32913A5474M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32913A5474M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 0.47Uf, Class X1, 530V, Rad Rohs Compliant Epcos - 82AH6950 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Uf, Class X1, 530V, Rad Rohs Compliant Epcos
82AH6950
Cap, 0.47Uf, Class X1, 530V, Rad Rohs Compliant Epcos 82AH6950
CAP, 0.47UF, CLASS X1, 530V, RAD ROHS COMPLIANT: YES

CAP, 0.47UF, CLASS X1, 530V, RAD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 495-B32913A5474M000-ND 62-B32913A5474M000 82AH6950
Product Name Film Capacitors 0.47uF Capacitor Cap, 0.47Uf, Class X1, 530V, Rad Rohs Compliant Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 110 C (-40 to 230 F)
Electrostatic Capacitors Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic - 101C143U063BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - C11CF510K-6UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details