0.33µF Film Capacitor 530V 1000V (1kV) Polypropylene (PP), Metallized Radial
CAP, SUP, X1, PP, 0.33UF, 530V, RAD; Capacitance:0.33µF; Suppression Class:X1; Product Range:B32913 Series; Voltage Rating X:530V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes
CAP FILM 0.33UF 20% 1KVDC RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 495-B32913A5334M000-ND | 38AJ3456 | B32913A5334M000 |
| Product Name | Film Capacitors | Cap, Sup, X1, Pp, 0.33Uf, 530V, Rad; Capacitance Epcos | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; PP (Polypropylene) | Polypropylene; Polypropylene (PP), Metallized |