EPCOS AG Capacitors - Film Capacitors B32913A5334M

Description
Win Source Part Number: 1224346-B32913A5334M Category: Capacitors>Film Capacitors Series: B3291*A/B3 - X1 Standard Termination: PC Pins Package: Bulk Voltage Rating - AC: 530V Voltage Rating - DC: 1000V (1kV) Applications: EMI, RFI Suppression Height - Seated (Max): 0.807" (20.50mm) Standard Package: 510 Capacitance: 0.33 µF Tolerance: ±20% Ratings: X1 Lead Spacing: 0.886" (22.50mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 110°C Dimension: 1.043" L x 0.433" W (26.50mm x 11.00mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.25.0020 Mfr: EPCOS - TDK Electronics Other Names: 495-6692
Request a Quote Datasheet
Description
Win Source Part Number: 1224346-B32913A5334M Category: Capacitors>Film Capacitors Series: B3291*A/B3 - X1 Standard Termination: PC Pins Package: Bulk Voltage Rating - AC: 530V Voltage Rating - DC: 1000V (1kV) Applications: EMI, RFI Suppression Height - Seated (Max): 0.807" (20.50mm) Standard Package: 510 Capacitance: 0.33 µF Tolerance: ±20% Ratings: X1 Lead Spacing: 0.886" (22.50mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 110°C Dimension: 1.043" L x 0.433" W (26.50mm x 11.00mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.25.0020 Mfr: EPCOS - TDK Electronics Other Names: 495-6692
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - 1224346-B32913A5334M - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1224346-B32913A5334M
Capacitors - Film Capacitors 1224346-B32913A5334M
Win Source Part Number: 1224346-B32913A5334M Category: Capacitors>Film Capacitors Series: B3291*A/B3 - X1 Standard Termination: PC Pins Package: Bulk Voltage Rating - AC: 530V Voltage Rating - DC: 1000V (1kV) Applications: EMI, RFI Suppression Height - Seated (Max): 0.807" (20.50mm) Standard Package: 510 Capacitance: 0.33 µF Tolerance: ±20% Ratings: X1 Lead Spacing: 0.886" (22.50mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 110°C Dimension: 1.043" L x 0.433" W (26.50mm x 11.00mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.25.0020 Mfr: EPCOS - TDK Electronics Other Names: 495-6692

Win Source Part Number: 1224346-B32913A5334M
Category: Capacitors>Film Capacitors
Series: B3291*A/B3 - X1 Standard
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 530V
Voltage Rating - DC: 1000V (1kV)
Applications: EMI, RFI Suppression
Height - Seated (Max): 0.807" (20.50mm)
Standard Package: 510
Capacitance: 0.33 µF
Tolerance: ±20%
Ratings: X1
Lead Spacing: 0.886" (22.50mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 110°C
Dimension: 1.043" L x 0.433" W (26.50mm x 11.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.25.0020
Mfr: EPCOS - TDK Electronics
Other Names: 495-6692

Buy Now Datasheet
Singapore, Singapore
0.33uF Capacitor
60-B32913A5334M
0.33uF Capacitor 60-B32913A5334M
Safety Capacitors 0.33uF 530Vac X1 MKP 20% LS=22.5mm Product overview: B32913A5334M from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-B32913A5334M can be used for catalog matching and distributor lookup.

Safety Capacitors 0.33uF 530Vac X1 MKP 20% LS=22.5mm Product overview: B32913A5334M from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-B32913A5334M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32913A5334M - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32913A5334M
Film Capacitors B32913A5334M
CAP FILM 0.33UF 20% 1KVDC RADIAL

CAP FILM 0.33UF 20% 1KVDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1224346-B32913A5334M 60-B32913A5334M B32913A5334M
Product Name Capacitors - Film Capacitors 0.33uF Capacitor Film Capacitors
Technology Film Capacitors Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

1000uF 63V Capacitor - 58-108CKE063M - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic
View Details
6 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050523000181GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details