0.15µF Film Capacitor 530V 1000V (1kV) Polypropylene (PP), Metallized Radial
CAP FILM 0.15UF 20% 1KVDC RADIAL Product overview: B32913A5154M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.15UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32913A5154M000 can be used for catalog matching and distributor lookup.
CAP FILM 0.15UF 20% 1KVDC RADIAL
CAP FILM 0.15UF 20% 1KVDC RADIAL
CAP, 0.15UF, CLASS X1, 530V, RAD ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-6691-ND | 62-B32913A5154M000 | B32913A5154M000 | B32913A5154M000 | 82AH6949 |
| Product Name | Film Capacitors | 0.15UF Capacitor | Capacitors - Film Capacitors | Film Capacitors | Cap, 0.15Uf, Class X1, 530V, Rad Rohs Compliant Epcos |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |