EPCOS AG 0.47uF Capacitor B32913A3474M289

Description
Cap Film Suppression X1 0.47uF 760VDC/330VAC PP 20%( 26.5 X 10.5 X 18.5mm) Radial 22.5mm 110°C Ammo Product overview: B32913A3474M289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32913A3474M289 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film Suppression X1 0.47uF 760VDC/330VAC PP 20%( 26.5 X 10.5 X 18.5mm) Radial 22.5mm 110°C Ammo Product overview: B32913A3474M289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32913A3474M289 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.47uF Capacitor
62-B32913A3474M289
0.47uF Capacitor 62-B32913A3474M289
Cap Film Suppression X1 0.47uF 760VDC/330VAC PP 20%( 26.5 X 10.5 X 18.5mm) Radial 22.5mm 110°C Ammo Product overview: B32913A3474M289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32913A3474M289 can be used for catalog matching and distributor lookup.

Cap Film Suppression X1 0.47uF 760VDC/330VAC PP 20%( 26.5 X 10.5 X 18.5mm) Radial 22.5mm 110°C Ammo Product overview: B32913A3474M289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32913A3474M289 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - AC: 42V Voltage Rating - DC: 125 V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage Rating - AC: 42V
Voltage Rating - DC: 125 V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)

Buy Now Datasheet
Capacitors - Film Capacitors B32913A3474M289
CAP FILM 0.47UF 20% 760VDC RAD

CAP FILM 0.47UF 20% 760VDC RAD

Supplier's Site
Film Capacitors - B32913A3474M289 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32913A3474M289
Film Capacitors B32913A3474M289
CAP FILM 0.47UF 20% 760VDC RAD

CAP FILM 0.47UF 20% 760VDC RAD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-B32913A3474M289 B32913A3474M289 B32913A3474M289
Product Name 0.47uF Capacitor Connectors,Interconnects Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Packing Method Ammo Bulk; Bulk Tape Reel; Tape & Box (TB)
Capacitance Range 0.2200 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers