0.33µF Film Capacitor 330V 760V Polypropylene (PP), Metallized Radial
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Packaging: Bulk
Part Status: End of Life
Capacitance: 0.22μF
Tolerance: ±20%
Voltage Rating - AC: 42V
Voltage Rating - DC: 125 V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)
Termination: Solder
Cap Film Suppression X1 0.33uF 760VDC/330VAC PP 20% (26.5 X 8.5 X 16.5mm) Radial 22.5mm 110°C Bulk Product overview: B32913A3334M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32913A3334M000 can be used for catalog matching and distributor lookup.
CAP FILM 0.33UF 20% 760VDC RAD
CAP FILM 0.33UF 20% 760VDC RAD
CAPACITOR POLYPROPYLENE PP FILM 0.33UF 330VAC 20%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 20%; Suppression Class:X1; Voltage Rating X:330VAC RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-3251-ND | 62-B32913A3334M000 | B32913A3334M000 | B32913A3334M000 | 07P7522 | |
| Product Name | Film Capacitors | Film Capacitors - B32913A3334M000 | 0.33uF Capacitor | Film Capacitors | Capacitors - Film Capacitors | Capacitor Polypropylene Pp Film 0.33Uf 330Vac 20%, Radial; Dielectric Type Epcos |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | Metallized PP |