CAP, 0.22UF, CLASS X1, 330V, RAD ROHS COMPLIANT: YES
CAP FILM 0.22UF 20% 760VDC RAD
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 82AH6946 | B32913A3224M189 |
| Product Name | Cap, 0.22Uf, Class X1, 330V, Rad Rohs Compliant Epcos | Capacitors - Film Capacitors |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors; Single-Layer |