CAP FILM 0.15UF 20% 760VDC RAD Product overview: B32913A3154M189 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.15UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32913A3154M189 can be used for catalog matching and distributor lookup.
0.15µF Film Capacitor 330V 760V Polypropylene (PP), Metallized Radial
CAP, 0.15UF, CLASS X1, 330V, RAD ROHS COMPLIANT: YES
CAP FILM 0.15UF 20% 760VDC RAD
CAP FILM 0.15UF 20% 760VDC RAD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-B32913A3154M189 | B32913A3154M189-ND | 82AH6945 | B32913A3154M189 | B32913A3154M189 |
| Product Name | 0.15UF Capacitor | Film Capacitors | Cap, 0.15Uf, Class X1, 330V, Rad Rohs Compliant Epcos | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Capacitance Range | 0.1500 microF | 0.1500 microF | 0.1500 microF | 0.1500 microF | |
| WVDC | 760 volts | 760 volts |