0.22µF Film Capacitor 330V 760V Polypropylene (PP), Metallized Radial
CAP FILM 0.22UF 20% 760VDC RAD
CAP, 0.22µF, 20%, PP; Capacitance:0.22µF; Suppression Class:X1; Product Range:B32912 Series; Voltage Rating X:330V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:400V/µs; RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 495-3246-ND | B32912B3224M000 | 14AC3425 |
| Product Name | Film Capacitors | Film Capacitors | Cap, 0.22Μf, 20%, Pp; Capacitance Epcos |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; PP (Polypropylene) |